Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804377-ST16C454CJ68T
Packaging: Reel
Mounting Style: SMD
Features: Timer/Counter
Number of Channels: 4, QUART
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 68-PLCC (24.23x24.23)
Manufacturer Package: 68-LCC (J-Lead)
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
UART IC 4, QUART Channel 1 Byte 68-PLCC (24.23x24.23)
IC UART QUAD 68PLCC Product overview: ST16C454CJ68TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C454CJ68TR-F
IC UART QUAD 68PLCC
IC UART QUAD 68PLCC
UART IC 4, QUART Channel 1 Byte 68-PLCC (24.23x24.23)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 804377-ST16C454CJ68TR-F | ST16C454CJ68TR-F-ND | 714-ST16C454CJ68TR-F | ST16C454CJ68TR-F | ST16C454CJ68TR-F | ST16C454CJ68TR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C454CJ68TR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART |