MaxLinear, Inc. Controllers 88LX5152A0-BUU2C000

Description
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)
Request a Quote Datasheet
Description
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 1016-2204-ND - DigiKey
Thief River Falls, MN, United States
Controllers
1016-2204-ND
Controllers 1016-2204-ND
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - 88LX5152A0-BUU2C000 - 858482-88LX5152A0-BUU2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 88LX5152A0-BUU2C000
858482-88LX5152A0-BUU2C000
Interface - Interface - Controllers - 88LX5152A0-BUU2C000 858482-88LX5152A0-BUU2C000
Manufacturer: MaxLinear Inc Win Source Part Number: 858482-88LX5152A0-BU U2C000 Operating Temperature Range: 0°C ~ 70°C Features: G.hn Controller - RGMII, SGMII Interface 186-BGA (10x10) Package: 186-BGA Package: Tray Categories: Integrated Circuits (ICs) Case / Package: 186-BGA (10x10) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 858482-88LX5152A0-BUU2C000
Operating Temperature Range: 0°C ~ 70°C
Features: G.hn Controller - RGMII, SGMII Interface 186-BGA (10x10)
Package: 186-BGA
Package: Tray
Categories: Integrated Circuits (ICs)
Case / Package: 186-BGA (10x10)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - 88LX5152A0-BUU2C000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

Buy Now Datasheet
Interface - Controllers - 88LX5152A0-BUU2C000 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
88LX5152A0-BUU2C000
Interface - Controllers 88LX5152A0-BUU2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 88LX5152A0-BUU2C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
88LX5152A0-BUU2C000
Integrated Circuits (ICs) - Interface - Controllers 88LX5152A0-BUU2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-2204-ND 858482-88LX5152A0-BUU2C000 88LX5152A0-BUU2C000 88LX5152A0-BUU2C000 88LX5152A0-BUU2C000
Product Name Controllers Interface - Interface - Controllers - 88LX5152A0-BUU2C000 Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 186-BGA BGA; 186-BGA (10x10) BGA; 186-BGA 186-BGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4066F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details