Infineon Technologies AG Interface - Interface - Controllers - ADM8511X-CC-T-1 ADM8511X-CC-T-1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 077635-ADM8511X-CC-T -1 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: P-LQFP-100 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 077635-ADM8511X-CC-T -1 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: P-LQFP-100 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ADM8511X-CC-T-1 - 077635-ADM8511X-CC-T-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ADM8511X-CC-T-1
077635-ADM8511X-CC-T-1
Interface - Interface - Controllers - ADM8511X-CC-T-1 077635-ADM8511X-CC-T-1
Manufacturer: Infineon Technologies Win Source Part Number: 077635-ADM8511X-CC-T -1 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: P-LQFP-100 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 077635-ADM8511X-CC-T-1
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: P-LQFP-100
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - ADM8511X-CC-T-1-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY USB Interface PG-LQFP-100-1

Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY USB Interface PG-LQFP-100-1

Buy Now Datasheet
Controllers - ADM8511X-CC-T-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ADM8511X-CC-T-1
Controllers ADM8511X-CC-T-1
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY USB Interface PG-LQFP-100-1

Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY USB Interface PG-LQFP-100-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 077635-ADM8511X-CC-T-1 ADM8511X-CC-T-1-ND ADM8511X-CC-T-1
Product Name Interface - Interface - Controllers - ADM8511X-CC-T-1 Controllers Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100 LQFP; 100-LQFP QFP; LQFP; 100-LQFP
Technology USB; Ethernet USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Telecom - SI3202-G-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details