Maximum Weather Instruments Barometer - Proteus, PVD Brass case, Silver dial

Description
The finest aneroid barometer available today for under $700. Proteus is temperature compensated and accurate to within +-0.08 inches of mercury. The dial displays in inches of mercury (27.5"-31.5") and kilopascals (93.2-106.7), and is equipped with a resettable needle pointer used to mark changes in pressure. A cutaway dial window reveals an heirloom-quality French barometer movement. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, this is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in either solid Oak or Mahogany. Please specify altitude if above 2,000.
Description
The finest aneroid barometer available today for under $700. Proteus is temperature compensated and accurate to within +-0.08 inches of mercury. The dial displays in inches of mercury (27.5"-31.5") and kilopascals (93.2-106.7), and is equipped with a resettable needle pointer used to mark changes in pressure. A cutaway dial window reveals an heirloom-quality French barometer movement. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, this is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in either solid Oak or Mahogany. Please specify altitude if above 2,000.

Suppliers

Company
Product
Description
Supplier Links
Barometer - Proteus, PVD Brass case, Silver dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Barometer - Proteus, PVD Brass case, Silver dial
Barometer - Proteus, PVD Brass case, Silver dial
The finest aneroid barometer available today for under $700. Proteus is temperature compensated and accurate to within +-0.08 inches of mercury. The dial displays in inches of mercury (27.5"-31.5") and kilopascals (93.2-106.7), and is equipped with a resettable needle pointer used to mark changes in pressure. A cutaway dial window reveals an heirloom-quality French barometer movement. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, this is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in either solid Oak or Mahogany. Please specify altitude if above 2,000.

The finest aneroid barometer available today for under $700. Proteus is temperature compensated and accurate to within +-0.08 inches of mercury. The dial displays in inches of mercury (27.5"-31.5") and kilopascals (93.2-106.7), and is equipped with a resettable needle pointer used to mark changes in pressure. A cutaway dial window reveals an heirloom-quality French barometer movement. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, this is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in either solid Oak or Mahogany. Please specify altitude if above 2,000.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Barometer - Proteus, PVD Brass case, Silver dial
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Super Range Concave Grating Spectrometer - BLACK-Comet
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Smart Weather All-in-one Sensor - WS504-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
View Details