Maximum Weather Instruments Barometer - Predictor, PVD Brass case, Black dial

Description
Displays traditional barometer nomenclature (Rain/Change/Fair), as well as measurements over a 3-inch scale of mercury (28.5" - 31.5"). Accurate to +-0.16 inches of mercury. Precision German movement is displayed behind cutaway dial. Re-settable pointer lets you to track changes in barometric pressure. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, Predictor is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in solid Oak or Mahogany. Specify altitude if above 2,000.
Description
Displays traditional barometer nomenclature (Rain/Change/Fair), as well as measurements over a 3-inch scale of mercury (28.5" - 31.5"). Accurate to +-0.16 inches of mercury. Precision German movement is displayed behind cutaway dial. Re-settable pointer lets you to track changes in barometric pressure. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, Predictor is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in solid Oak or Mahogany. Specify altitude if above 2,000.

Suppliers

Company
Product
Description
Supplier Links
Barometer - Predictor, PVD Brass case, Black dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Barometer - Predictor, PVD Brass case, Black dial
Barometer - Predictor, PVD Brass case, Black dial
Displays traditional barometer nomenclature (Rain/Change/Fair), as well as measurements over a 3-inch scale of mercury (28.5" - 31.5"). Accurate to +-0.16 inches of mercury. Precision German movement is displayed behind cutaway dial. Re-settable pointer lets you to track changes in barometric pressure. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, Predictor is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in solid Oak or Mahogany. Specify altitude if above 2,000.

Displays traditional barometer nomenclature (Rain/Change/Fair), as well as measurements over a 3-inch scale of mercury (28.5" - 31.5"). Accurate to +-0.16 inches of mercury. Precision German movement is displayed behind cutaway dial. Re-settable pointer lets you to track changes in barometric pressure. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. With no external wires or sensors, Predictor is an ideal barometric pressure instrument for mounting on a Mahogany or Oak Mantle Mount or on a Single Instrument Panel, also available in solid Oak or Mahogany. Specify altitude if above 2,000.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Barometer - Predictor, PVD Brass case, Black dial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
Smart Weather All-in-one Sensor - WS401-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details
Kipp & Zonen CUV5 UV Radiometer - 0364910 - OTT Hydromet
Specs
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
View Details