Micropower LLC PowAirBox II B - 230 V (Supply Unit Kit) powairbox-ii-einspeisekit

Description
Product description The PowAirBox II, like its predecessor model, is a system for supplying power to emergency vehicles with automatic ejection. The supply is effected via a special coupling. The robust housing is made of glass-fibre reinforced polyamide and has IP55 protection, making it dust-proof and splash-proof. Via indication integrated in the front of the PowAirBox II, the status of the feeding mains as well as the charging status of the batteries can be read easily and at any time. The integrated undervoltage detector alerts visually and acoustically in the event of a deep discharge of the vehicle battery. These and other data and control functions are also provided via CAN bus. The disconnection between the power supply and the automatic ejection of the coupling is monitored and controlled by a newly developed sensor technology and also works when operated manually via a touch sensor. As long as the coupling is not ejected, the start prevention is activated to provide maximum safety. A superior multi-stage power control monitors the insertion and disconnection of the coupling and controls the connection and disconnection of the load. This optimises wear-free connection and disconnection even with particularly powerful inductive and capacitive loads. Upgrade made easy thanks to total compatibility The PowAirBox II is fully compatible with the previous version. Both the fit of the coupling and the mounting dimensions are unchanged, so vehicles can be easily upgraded to the PowAirBox II. A corresponding adapter makes the conversion uncomplicated. The low installation depth makes installation simple and flexible.
Request a Quote
Description
Product description The PowAirBox II, like its predecessor model, is a system for supplying power to emergency vehicles with automatic ejection. The supply is effected via a special coupling. The robust housing is made of glass-fibre reinforced polyamide and has IP55 protection, making it dust-proof and splash-proof. Via indication integrated in the front of the PowAirBox II, the status of the feeding mains as well as the charging status of the batteries can be read easily and at any time. The integrated undervoltage detector alerts visually and acoustically in the event of a deep discharge of the vehicle battery. These and other data and control functions are also provided via CAN bus. The disconnection between the power supply and the automatic ejection of the coupling is monitored and controlled by a newly developed sensor technology and also works when operated manually via a touch sensor. As long as the coupling is not ejected, the start prevention is activated to provide maximum safety. A superior multi-stage power control monitors the insertion and disconnection of the coupling and controls the connection and disconnection of the load. This optimises wear-free connection and disconnection even with particularly powerful inductive and capacitive loads. Upgrade made easy thanks to total compatibility The PowAirBox II is fully compatible with the previous version. Both the fit of the coupling and the mounting dimensions are unchanged, so vehicles can be easily upgraded to the PowAirBox II. A corresponding adapter makes the conversion uncomplicated. The low installation depth makes installation simple and flexible.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PowAirBox II B - 230 V (Supply Unit Kit) - powairbox-ii-einspeisekit - Micropower LLC
Troy, OH, United States
PowAirBox II B - 230 V (Supply Unit Kit)
powairbox-ii-einspeisekit
PowAirBox II B - 230 V (Supply Unit Kit) powairbox-ii-einspeisekit
Product description The PowAirBox II, like its predecessor model, is a system for supplying power to emergency vehicles with automatic ejection. The supply is effected via a special coupling. The robust housing is made of glass-fibre reinforced polyamide and has IP55 protection, making it dust-proof and splash-proof. Via indication integrated in the front of the PowAirBox II, the status of the feeding mains as well as the charging status of the batteries can be read easily and at any time. The integrated undervoltage detector alerts visually and acoustically in the event of a deep discharge of the vehicle battery. These and other data and control functions are also provided via CAN bus. The disconnection between the power supply and the automatic ejection of the coupling is monitored and controlled by a newly developed sensor technology and also works when operated manually via a touch sensor. As long as the coupling is not ejected, the start prevention is activated to provide maximum safety. A superior multi-stage power control monitors the insertion and disconnection of the coupling and controls the connection and disconnection of the load. This optimises wear-free connection and disconnection even with particularly powerful inductive and capacitive loads. Upgrade made easy thanks to total compatibility The PowAirBox II is fully compatible with the previous version. Both the fit of the coupling and the mounting dimensions are unchanged, so vehicles can be easily upgraded to the PowAirBox II. A corresponding adapter makes the conversion uncomplicated. The low installation depth makes installation simple and flexible.

Product description

The PowAirBox II, like its predecessor model, is a system for supplying power to emergency vehicles with automatic ejection. The supply is effected via a special coupling. The robust housing is made of glass-fibre reinforced polyamide and has IP55 protection, making it dust-proof and splash-proof. Via indication integrated in the front of the PowAirBox II, the status of the feeding mains as well as the charging status of the batteries can be read easily and at any time. The integrated undervoltage detector alerts visually and acoustically in the event of a deep discharge of the vehicle battery. These and other data and control functions are also provided via CAN bus.
The disconnection between the power supply and the automatic ejection of the coupling is monitored and controlled by a newly developed sensor technology and also works when operated manually via a touch sensor. As long as the coupling is not ejected, the start prevention is activated to provide maximum safety.
A superior multi-stage power control monitors the insertion and disconnection of the coupling and controls the connection and disconnection of the load. This optimises wear-free connection and disconnection even with particularly powerful inductive and capacitive loads.

Upgrade made easy thanks to total compatibility

The PowAirBox II is fully compatible with the previous version. Both the fit of the coupling and the mounting dimensions are unchanged, so vehicles can be easily upgraded to the PowAirBox II. A corresponding adapter makes the conversion uncomplicated. The low installation depth makes installation simple and flexible.

Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Power Supplies
Product Number powairbox-ii-einspeisekit
Product Name PowAirBox II B - 230 V (Supply Unit Kit)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details