Inductotherm Group Induction Power Supply Statipower® SP18

Description
The Statipower® SP18 power supply is a solid state water-cooled system designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from 150 to 600 k W/3 to 50 kHz are available in single and dual frequency models. Transistorized Circuitry For Improved Reliability All Statipower® SP18 power supply systems incorporate “Try-Again” circuitry to eliminate nuisance shutdowns caused by voltage transients, ground faults and shorted or arcing loads. Because load current is not used for commutation, equipment can be operated with the output shorted for easy troubleshooting. Solid state accuracy assures output power regulation of ±1% with a line variance of up to ±10%. Reliability is further enhanced by placement of 95% of all circuitry on one control board which is accessible without entering the high voltage section of the power supply. Reliable Design For Safety And Long-Life Performance Statipower® SP18 power supply units have a DC diode bridge, line choke and capacitor bank to minimize the effects of line noise and harmonic feedback. This also ensures a constant input power factor of 0.95 regardless of loading resulting in lower electric demand charges. All power components with DC potential are electrically insulated from the water cooling circuits. This eliminates the possibility of electrolysis. Other system features include an input line disconnect with UVR, output isolation transformer, differential pressure switch and temperature switches on water supply and return manifolds. Features Operates into a parallel tuned load circuit for use with remote or existing heat stations Multiple power/frequency combinations for application matched performance 0.95 input power factor over full operating range Output regulation by voltage or power. Jumper selected Interchangeable control board. Factory calibrated to eliminate field adjustment and calibration. Modular, single-layer design for easy access and maintenance Built-in annunciator panel for simplified status/fault diagnostics < 85 dB operating sound level for quiet operation
Request a Quote
Description
The Statipower® SP18 power supply is a solid state water-cooled system designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from 150 to 600 k W/3 to 50 kHz are available in single and dual frequency models. Transistorized Circuitry For Improved Reliability All Statipower® SP18 power supply systems incorporate “Try-Again” circuitry to eliminate nuisance shutdowns caused by voltage transients, ground faults and shorted or arcing loads. Because load current is not used for commutation, equipment can be operated with the output shorted for easy troubleshooting. Solid state accuracy assures output power regulation of ±1% with a line variance of up to ±10%. Reliability is further enhanced by placement of 95% of all circuitry on one control board which is accessible without entering the high voltage section of the power supply. Reliable Design For Safety And Long-Life Performance Statipower® SP18 power supply units have a DC diode bridge, line choke and capacitor bank to minimize the effects of line noise and harmonic feedback. This also ensures a constant input power factor of 0.95 regardless of loading resulting in lower electric demand charges. All power components with DC potential are electrically insulated from the water cooling circuits. This eliminates the possibility of electrolysis. Other system features include an input line disconnect with UVR, output isolation transformer, differential pressure switch and temperature switches on water supply and return manifolds. Features Operates into a parallel tuned load circuit for use with remote or existing heat stations Multiple power/frequency combinations for application matched performance 0.95 input power factor over full operating range Output regulation by voltage or power. Jumper selected Interchangeable control board. Factory calibrated to eliminate field adjustment and calibration. Modular, single-layer design for easy access and maintenance Built-in annunciator panel for simplified status/fault diagnostics < 85 dB operating sound level for quiet operation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Rancocas, NJ, USA
Induction Power Supply
Statipower® SP18
Induction Power Supply Statipower® SP18
The Statipower® SP18 power supply is a solid state water-cooled system designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from 150 to 600 k W/3 to 50 kHz are available in single and dual frequency models. Transistorized Circuitry For Improved Reliability All Statipower® SP18 power supply systems incorporate “Try-Again” circuitry to eliminate nuisance shutdowns caused by voltage transients, ground faults and shorted or arcing loads. Because load current is not used for commutation, equipment can be operated with the output shorted for easy troubleshooting. Solid state accuracy assures output power regulation of ±1% with a line variance of up to ±10%. Reliability is further enhanced by placement of 95% of all circuitry on one control board which is accessible without entering the high voltage section of the power supply. Reliable Design For Safety And Long-Life Performance Statipower® SP18 power supply units have a DC diode bridge, line choke and capacitor bank to minimize the effects of line noise and harmonic feedback. This also ensures a constant input power factor of 0.95 regardless of loading resulting in lower electric demand charges. All power components with DC potential are electrically insulated from the water cooling circuits. This eliminates the possibility of electrolysis. Other system features include an input line disconnect with UVR, output isolation transformer, differential pressure switch and temperature switches on water supply and return manifolds. Features Operates into a parallel tuned load circuit for use with remote or existing heat stations Multiple power/frequency combinations for application matched performance 0.95 input power factor over full operating range Output regulation by voltage or power. Jumper selected Interchangeable control board. Factory calibrated to eliminate field adjustment and calibration. Modular, single-layer design for easy access and maintenance Built-in annunciator panel for simplified status/fault diagnostics < 85 dB operating sound level for quiet operation

The Statipower® SP18 power supply is a solid state water-cooled system designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from 150 to 600 k W/3 to 50 kHz are available in single and dual frequency models.

Transistorized Circuitry For Improved Reliability

All Statipower® SP18 power supply systems incorporate “Try-Again” circuitry to eliminate nuisance shutdowns caused by voltage transients, ground faults and shorted or arcing loads. Because load current is not used for commutation, equipment can be operated with the output shorted for easy troubleshooting. Solid state accuracy assures output power regulation of ±1% with a line variance of up to ±10%. Reliability is further enhanced by placement of 95% of all circuitry on one control board which is accessible without entering the high voltage section of the power supply.

Reliable Design For Safety And Long-Life Performance

Statipower® SP18 power supply units have a DC diode bridge, line choke and capacitor bank to minimize the effects of line noise and harmonic feedback. This also ensures a constant input power factor of 0.95 regardless of loading resulting in lower electric demand charges. All power components with DC potential are electrically insulated from the water cooling circuits. This eliminates the possibility of electrolysis. Other system features include an input line disconnect with UVR, output isolation transformer, differential pressure switch and temperature switches on water supply and return manifolds.

Features

  • Operates into a parallel tuned load circuit for use with remote or existing heat stations
  • Multiple power/frequency combinations for application matched performance
  • 0.95 input power factor over full operating range
  • Output regulation by voltage or power. Jumper selected
  • Interchangeable control board. Factory calibrated to eliminate field adjustment and calibration.
  • Modular, single-layer design for easy access and maintenance
  • Built-in annunciator panel for simplified status/fault diagnostics
  • < 85 dB operating sound level for quiet operation
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Power Supplies
Product Number Statipower® SP18
Product Name Induction Power Supply
Applications Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details