Product overview:
DAC (%): ≥80%
Moisture (%): ≤12.0
Ash Content (%): ≤2.0
Insoluble (%): ≤1.0
Pb (mg/kg): ≤2.0
As (mg/kg): ≤1.0
Viscosity: ≥500 mpa.s
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0100 |
| Product Name | High viscosity food grade chitosan |