Product overview:
DAC (%): ≥85%
Moisture (%): ≤10.0
Ash Content (%): ≤1.0
Insoluble (%): ≤1.0
Pb (mg/kg): ≤2.0
As (mg/kg): ≤1.0
pH: 6.5-8.5
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0926 |
| Product Name | Refined grade chitosan |