RS Components, Ltd.
Metal Bars & Metal Rods
747533
Description
RS PRO SMC0462 Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0462 Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
747533
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
747533 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.2362 inch (6 mm)
View Details
Thickness
0.1181 inch (3 mm)
Width / OD
47.24 inch (1200 mm)
Length
47.24 inch (1200 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.1575 inch (4 mm)
View Details
Type
Copper
Shape / Form
Bar Stock
Specifications
Cz121/cw614n
View Details