Isabellenhutte USA Resistance Alloy E-Copper

Description
E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for reasons of completeness. Copper is normally supplied for thermocouples and compensation cables for protective switches. The maximum working temperature in air is +150 °C. When used as wire for thermoelectric applications, the maximum temperature can be up to +350 °C. Form of Delivery E-Copper is supplied in the form of round wires in the range 0.10 to 3.00 mm ø in bare condition. To a limited extent insulated wires, stranded wires and strips are also manufactured.
Request a Quote Datasheet
Description
E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for reasons of completeness. Copper is normally supplied for thermocouples and compensation cables for protective switches. The maximum working temperature in air is +150 °C. When used as wire for thermoelectric applications, the maximum temperature can be up to +350 °C. Form of Delivery E-Copper is supplied in the form of round wires in the range 0.10 to 3.00 mm ø in bare condition. To a limited extent insulated wires, stranded wires and strips are also manufactured.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Alloy - E-Copper - Isabellenhutte USA
Swansea, MA, United States
Resistance Alloy
E-Copper
Resistance Alloy E-Copper
E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for reasons of completeness. Copper is normally supplied for thermocouples and compensation cables for protective switches. The maximum working temperature in air is +150 °C. When used as wire for thermoelectric applications, the maximum temperature can be up to +350 °C. Form of Delivery E-Copper is supplied in the form of round wires in the range 0.10 to 3.00 mm ø in bare condition. To a limited extent insulated wires, stranded wires and strips are also manufactured.

E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for reasons of completeness. Copper is normally supplied for thermocouples and compensation cables for protective switches. The maximum working temperature in air is +150 °C. When used as wire for thermoelectric applications, the maximum temperature can be up to +350 °C.

Form of Delivery

E-Copper is supplied in the form of round wires in the range 0.10 to 3.00 mm Ø in bare condition. To a limited extent insulated wires, stranded wires and strips are also manufactured.

Supplier's Site Datasheet
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Swansea, MA, United States
Thermoelectric Alloy
E-Copper
Thermoelectric Alloy E-Copper
E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for reasons of completeness. Copper is normally supplied for thermocouples and compensation cables for protective switches. The maximum working temperature in air is +150 °C. When used as wire for thermoelectric applications, the maximum temperature can be up to +350 °C. Form of Delivery E-Copper is supplied in the form of round wires in the range 0.10 to 3.00 mm ø in bare condition. To a limited extent insulated wires, stranded wires and strips are also manufactured.

E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for reasons of completeness. Copper is normally supplied for thermocouples and compensation cables for protective switches. The maximum working temperature in air is +150 °C. When used as wire for thermoelectric applications, the maximum temperature can be up to +350 °C.

Form of Delivery

E-Copper is supplied in the form of round wires in the range 0.10 to 3.00 mm Ø in bare condition. To a limited extent insulated wires, stranded wires and strips are also manufactured.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA Isabellenhutte USA
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number E-Copper E-Copper
Product Name Resistance Alloy Thermoelectric Alloy
Type Copper; Alloy Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
Applications Resistance Alloy / Heating; Protective Switches
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Super Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Resistance Alloy - Special Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Thermoelectric Alloy - Iron - Isabellenhutte USA
Specs
Type Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Thermoelectric Alloy - ISA®-SIL - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details