Master Bond, Inc. High Temperature Resistant, Two Component Epoxy EP30HT

Description
Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low-0.0003 inches/in. EP30HT combines high temperature resistance with superb optical clarity. EP30HT-LO version fully meets NASA outgassing test. The EP30HT Conforms Title 21, U.S. Code of Federal Regulations, FDA Chapter 1, Section 175.105 & 175.300 for Food Applications. Master Bond Polymer Adhesive EP30HT produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 400°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30HT is widely used in the electronic, electrical, computer, optical, fiber optic, medical, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low-0.0003 inches/in. EP30HT combines high temperature resistance with superb optical clarity. EP30HT-LO version fully meets NASA outgassing test. The EP30HT Conforms Title 21, U.S. Code of Federal Regulations, FDA Chapter 1, Section 175.105 & 175.300 for Food Applications. Master Bond Polymer Adhesive EP30HT produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 400°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30HT is widely used in the electronic, electrical, computer, optical, fiber optic, medical, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Resistant, Two Component Epoxy - EP30HT - Master Bond, Inc.
Hackensack, NJ, USA
High Temperature Resistant, Two Component Epoxy
EP30HT
High Temperature Resistant, Two Component Epoxy EP30HT
Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low-0.0003 inches/in. EP30HT combines high temperature resistance with superb optical clarity. EP30HT-LO version fully meets NASA outgassing test. The EP30HT Conforms Title 21, U.S. Code of Federal Regulations, FDA Chapter 1, Section 175.105 & 175.300 for Food Applications. Master Bond Polymer Adhesive EP30HT produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 400°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30HT is widely used in the electronic, electrical, computer, optical, fiber optic, medical, automotive and chemical industries.

Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low-0.0003 inches/in. EP30HT combines high temperature resistance with superb optical clarity. EP30HT-LO version fully meets NASA outgassing test. The EP30HT Conforms Title 21, U.S. Code of Federal Regulations, FDA Chapter 1, Section 175.105 & 175.300 for Food Applications. Master Bond Polymer Adhesive EP30HT produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 400°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer Adhesive EP30HT is widely used in the electronic, electrical, computer, optical, fiber optic, medical, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30HT
Product Name High Temperature Resistant, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Flexibilized, Abrasion Resistant Epoxy - EP30D-7 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Temperature Resistant Two Component Epoxy - EP21HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
One Component, Storage Stable Epoxy - EP19HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
Two Component Adhesive for Food Applications - EP42HT-2FG - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details