Master Bond, Inc. Two Component, Acid Resistant Coating/Liner EP21ARHT

Description
Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21ARHT compound which is formulated to cure at room temperature or more rapidly at elevated temperatures, with a convenient two-to-one non-critical mix ratio by weight, offers a degree of acid resistance unmatched by any other currently available room temperature or heat curing resin composition. It can successfully withstand, for example, prolonged immersion in even 96-98% sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21ARHT also features excellent resistance to fuels, oils, ethanol and many active organic solvents. In addition, it has superb bonding strength and is an excellent adhesive especially in acid environments. Master Bond Polymer System EP21ARHT is 100% reactive, does not contain any solvents or diluents and cures with minimal shrinkage. It readily develops a high bonding strength of more than 2500 psi at room temperature. Adhesion to metals, glass, ceramics, cements, wood, vulcanized rubbers, and many plastics is excellent. A non-drip version is also available. The EP21ARHT system has high physical strength properties and although rigid, it thermally cycles well over the temperature range -60 to 375°F. The Master Bond Polymer System EP21ARHT cures readily to produce a strong, thermoset plastic with superior electrical insulation characteristics and a desirably low coefficient of thermal expansion. Color of part A clear; part B amber. This epoxy compound is widely used in the construction, maintenance and repair, chemical process, metalworking appliance and electrical/electroni c industries wherever durable, high performance, tough coatings, liners and/or adhesive sealants with outstanding acid, chemical and solvent resistance are required.
Request a Quote
Description
Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21ARHT compound which is formulated to cure at room temperature or more rapidly at elevated temperatures, with a convenient two-to-one non-critical mix ratio by weight, offers a degree of acid resistance unmatched by any other currently available room temperature or heat curing resin composition. It can successfully withstand, for example, prolonged immersion in even 96-98% sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21ARHT also features excellent resistance to fuels, oils, ethanol and many active organic solvents. In addition, it has superb bonding strength and is an excellent adhesive especially in acid environments. Master Bond Polymer System EP21ARHT is 100% reactive, does not contain any solvents or diluents and cures with minimal shrinkage. It readily develops a high bonding strength of more than 2500 psi at room temperature. Adhesion to metals, glass, ceramics, cements, wood, vulcanized rubbers, and many plastics is excellent. A non-drip version is also available. The EP21ARHT system has high physical strength properties and although rigid, it thermally cycles well over the temperature range -60 to 375°F. The Master Bond Polymer System EP21ARHT cures readily to produce a strong, thermoset plastic with superior electrical insulation characteristics and a desirably low coefficient of thermal expansion. Color of part A clear; part B amber. This epoxy compound is widely used in the construction, maintenance and repair, chemical process, metalworking appliance and electrical/electroni c industries wherever durable, high performance, tough coatings, liners and/or adhesive sealants with outstanding acid, chemical and solvent resistance are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Acid Resistant Coating/Liner - EP21ARHT - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Acid Resistant Coating/Liner
EP21ARHT
Two Component, Acid Resistant Coating/Liner EP21ARHT
Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21ARHT compound which is formulated to cure at room temperature or more rapidly at elevated temperatures, with a convenient two-to-one non-critical mix ratio by weight, offers a degree of acid resistance unmatched by any other currently available room temperature or heat curing resin composition. It can successfully withstand, for example, prolonged immersion in even 96-98% sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21ARHT also features excellent resistance to fuels, oils, ethanol and many active organic solvents. In addition, it has superb bonding strength and is an excellent adhesive especially in acid environments. Master Bond Polymer System EP21ARHT is 100% reactive, does not contain any solvents or diluents and cures with minimal shrinkage. It readily develops a high bonding strength of more than 2500 psi at room temperature. Adhesion to metals, glass, ceramics, cements, wood, vulcanized rubbers, and many plastics is excellent. A non-drip version is also available. The EP21ARHT system has high physical strength properties and although rigid, it thermally cycles well over the temperature range -60 to 375°F. The Master Bond Polymer System EP21ARHT cures readily to produce a strong, thermoset plastic with superior electrical insulation characteristics and a desirably low coefficient of thermal expansion. Color of part A clear; part B amber. This epoxy compound is widely used in the construction, maintenance and repair, chemical process, metalworking appliance and electrical/electroni c industries wherever durable, high performance, tough coatings, liners and/or adhesive sealants with outstanding acid, chemical and solvent resistance are required.

Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21ARHT compound which is formulated to cure at room temperature or more rapidly at elevated temperatures, with a convenient two-to-one non-critical mix ratio by weight, offers a degree of acid resistance unmatched by any other currently available room temperature or heat curing resin composition. It can successfully withstand, for example, prolonged immersion in even 96-98% sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21ARHT also features excellent resistance to fuels, oils, ethanol and many active organic solvents. In addition, it has superb bonding strength and is an excellent adhesive especially in acid environments. Master Bond Polymer System EP21ARHT is 100% reactive, does not contain any solvents or diluents and cures with minimal shrinkage. It readily develops a high bonding strength of more than 2500 psi at room temperature. Adhesion to metals, glass, ceramics, cements, wood, vulcanized rubbers, and many plastics is excellent. A non-drip version is also available. The EP21ARHT system has high physical strength properties and although rigid, it thermally cycles well over the temperature range -60 to 375°F. The Master Bond Polymer System EP21ARHT cures readily to produce a strong, thermoset plastic with superior electrical insulation characteristics and a desirably low coefficient of thermal expansion. Color of part A clear; part B amber. This epoxy compound is widely used in the construction, maintenance and repair, chemical process, metalworking appliance and electrical/electronic industries wherever durable, high performance, tough coatings, liners and/or adhesive sealants with outstanding acid, chemical and solvent resistance are required.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21ARHT
Product Name Two Component, Acid Resistant Coating/Liner
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Two Component Epoxy - EP30-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Biocompatible UV Curable Adhesive Formulated for TPU Bonding - UV17Med - Master Bond, Inc.
Specs
Cure / Technology UV or Radiation Cured; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Composition Unfilled
View Details
One Component, Low Viscosity UV Curable System - UV15LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Fast Curing High Glass Transition Temperature Epoxy - EP65HT-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details