Master Bond, Inc. One Component Liquid Epoxy Resin EP36CLV EP36CLV

Description
Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and flexibility. Its forgiving nature at high temperatures imparts vastly superior thermal and mechanical shock resistance as well as superb thermal cycling ability when compared to more standard high temperature resistant epoxies. EP36CLV bonds well to a variety of substrates including metals, glass and many plastics. It has very good chemical resistance to water, acids, bases, fuels and oils. This one component system is primarily used for potting but can also be used for bonding and sealing. The service temperature range is -100°F to +500°F. Master Bond EP36CLV offers the additional convenience of being a one component system together with flexible cure schedules.
Request a Quote
Description
Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and flexibility. Its forgiving nature at high temperatures imparts vastly superior thermal and mechanical shock resistance as well as superb thermal cycling ability when compared to more standard high temperature resistant epoxies. EP36CLV bonds well to a variety of substrates including metals, glass and many plastics. It has very good chemical resistance to water, acids, bases, fuels and oils. This one component system is primarily used for potting but can also be used for bonding and sealing. The service temperature range is -100°F to +500°F. Master Bond EP36CLV offers the additional convenience of being a one component system together with flexible cure schedules.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component Liquid Epoxy Resin EP36CLV - EP36CLV - Master Bond, Inc.
Hackensack, NJ, USA
One Component Liquid Epoxy Resin EP36CLV
EP36CLV
One Component Liquid Epoxy Resin EP36CLV EP36CLV
Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and flexibility. Its forgiving nature at high temperatures imparts vastly superior thermal and mechanical shock resistance as well as superb thermal cycling ability when compared to more standard high temperature resistant epoxies. EP36CLV bonds well to a variety of substrates including metals, glass and many plastics. It has very good chemical resistance to water, acids, bases, fuels and oils. This one component system is primarily used for potting but can also be used for bonding and sealing. The service temperature range is -100°F to +500°F. Master Bond EP36CLV offers the additional convenience of being a one component system together with flexible cure schedules.

Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and flexibility. Its forgiving nature at high temperatures imparts vastly superior thermal and mechanical shock resistance as well as superb thermal cycling ability when compared to more standard high temperature resistant epoxies. EP36CLV bonds well to a variety of substrates including metals, glass and many plastics. It has very good chemical resistance to water, acids, bases, fuels and oils. This one component system is primarily used for potting but can also be used for bonding and sealing. The service temperature range is -100°F to +500°F. Master Bond EP36CLV offers the additional convenience of being a one component system together with flexible cure schedules.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP36CLV
Product Name One Component Liquid Epoxy Resin EP36CLV
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Features High Dielectric; Electrically Conductive; EMI/RFI Shielding; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Gap Filler, Foam in Place Gasket; Anti-static, ESD
Unlock Full Specs
to access all available technical data

Similar Products

Nickel Filled Electrically Conductive Epoxy System - EP76M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Electrically Insulative, Toughened Epoxy Meets NASA Low Outgassing Specifications - Supreme 42HT-2ND Black - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
One Component, UV Curable Adhesive System - UV10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Nanosilica Filled, Optically Clear Epoxy Adhesive - EP113 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details