Marvell Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2C000 88E1510-A0-NNB2C000

Description
Manufacturer: Marvell Win Source Part Number: 166751-88E1510-A0-NN B2C000 Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Marvell Win Source Part Number: 166751-88E1510-A0-NN B2C000 Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2C000 - 166751-88E1510-A0-NNB2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2C000
166751-88E1510-A0-NNB2C000
Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2C000 166751-88E1510-A0-NNB2C000
Manufacturer: Marvell Win Source Part Number: 166751-88E1510-A0-NN B2C000 Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Marvell
Win Source Part Number: 166751-88E1510-A0-NNB2C000
Introduction Date: January 01, 2000
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E1510-A0-NNB2C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E1510-A0-NNB2C000
IC TXRX FULL/HALF 4/4 48QFN

IC TXRX FULL/HALF 4/4 48QFN

Supplier's Site
Drivers, Receivers, Transceivers - 88E1510-A0-NNB2C000 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
88E1510-A0-NNB2C000
Drivers, Receivers, Transceivers 88E1510-A0-NNB2C000
IC TXRX FULL/HALF 4/4 48QFN

IC TXRX FULL/HALF 4/4 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 166751-88E1510-A0-NNB2C000 88E1510-A0-NNB2C000 88E1510-A0-NNB2C000
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2C000 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Technology IEEE 802.3, IEEE 1588 IEEE 802.3, IEEE 1588
Device Type Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other Other; 2.38V, 3.14V ~ 2.62V, 3.46V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers