A 6Z 8M192204 is a 22-tooth ladder chain sprocket with a 4 mm bore and 4.7 mm pitch, designed for use with ladder chains. The sprocket features a 2.5 mm face, a 15.8 mm hub diameter, and a bore with a 3 mm set screw and spot drill. It is compatible with ladder chains made of galvanized steel, brass, or stainless steel, and is constructed from acetal with a brass knurled insert. The sprocket's pitch diameter is 33 mm, and outside diameter is 37.3 mm.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6Z 8M192204 |
| Product Name | 22 teeth, 4 mm Bore, 4.7 mm Pitch Ladder Chain Sprocket |
| Pitch | 4.7 mm |