Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile Machinery, Automobiles, and Pumps etc.
Chengdu Leno Machinery Co., Ltd. | |
---|---|
Product Category | ISO Roller Chain Sprockets |
Product Name | Taper Bore Sprocket |
Pitch | ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm) |
Material | Steel - Hardened; Cast Iron |
Hub Style | Type A (Hubless); Type B (Hub One Side) |
Hub Diameter | 45 to 260 mm (1.77 to 10.24 inch) |