A 6C 7MHK2524 is a 24-tooth sprocket for 6.35 mm pitch roller chain with an 17.8 mm bore, 8 mm hub length, and 35 mm hub projection, made of AISI C 1045 steel and secured by an M4 set screw. It is designed for use with standard #25 roller chains.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6C 7MHK2524 |
| Product Name | 6.35mm (#25) Pitch, 24 Grooves, 8mm Bore, Metal roller Chain Sprocket |
| Pitch | ISO 04 (6.35mm) |