Stock Drive Products & Sterling Instrument - SDP/SI 10 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6B 8MHK4810A

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 8MHK4810A is a 10-tooth ladder chain sprocket with a 4 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features a hub with an M3 set screw and has a pitch diameter of 15.5 mm, outside diameter of 17.7 mm, and root diameter of 14.5 mm. The sprocket is made of brass and is compatible with a 2 mm face width chain. The part is part of a series where hubbed sprockets use either M3 or M4 set screws, with this variant defined by its M3 screw and 10-tooth configuration.

Datasheet Summary
Powered by GS/AI

A 6B 8MHK4810A is a 10-tooth ladder chain sprocket with a 4 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features a hub with an M3 set screw and has a pitch diameter of 15.5 mm, outside diameter of 17.7 mm, and root diameter of 14.5 mm. The sprocket is made of brass and is compatible with a 2 mm face width chain. The part is part of a series where hubbed sprockets use either M3 or M4 set screws, with this variant defined by its M3 screw and 10-tooth configuration.

Suppliers

Company
Product
Description
Supplier Links
10 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4810A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
A 6B 8MHK4810A
10 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6B 8MHK4810A
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6B 8MHK4810A
Product Name 10 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
Pitch 4.8 mm
Unlock Full Specs
to access all available technical data

Similar Products

13 teeth, 3 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3713 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 13
View Details
6.35mm (#25) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 32
View Details
12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211204 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 12
View Details