"We solve your problems and sell solutions"
Hangzhou Chinabase Machinery Co., Ltd. | |
---|---|
Product Category | ISO Roller Chain Sprockets |
Product Name | K Standard Sprockets A Type K50A |
Pitch | ISO 10 (15.875mm) |
Material | Mild Steel |
Hub Style | Type A (Hubless) |
Number of Teeth | 10 to 90 |