A 6Z 8M213605 is a 36-tooth ladder chain sprocket with a 5 mm bore, designed for use with 4.24 mm pitch chains. The sprocket has a pitch diameter of 48.6 mm, an outside diameter of 52.1 mm, and a hub diameter of 12.5 mm. It is made of acetal with a brass, knurled metal insert. The sprocket features a 5 mm bore with an M3 set screw and spot drill. This part is part of a series of metric sprockets for ladder chains and is specified for use with galvanized steel, high-tensile steel, or stainless steel chains.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6Z 8M213605 |
| Product Name | 36 teeth, 5 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket |
| Pitch | 4.24 mm |