Marl International Limited Panel Mount Indicator, Led, 5Mm, Yellow, 28V; Led Color Marl 604-325-23

Description
PANEL MOUNT INDICATOR, LED, 5MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:3.5cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:3.5cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5Mm, Yellow, 28V; Led Color Marl - 96M8681 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5Mm, Yellow, 28V; Led Color Marl
96M8681
Panel Mount Indicator, Led, 5Mm, Yellow, 28V; Led Color Marl 96M8681
PANEL MOUNT INDICATOR, LED, 5MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:3.5cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:3.5cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96M8681
Product Name Panel Mount Indicator, Led, 5Mm, Yellow, 28V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details