Broadcom Inc. Right Angle ChipLED ASMT-CB00

Description
The ASMT-CB00 is a Blue colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet
Description
The ASMT-CB00 is a Blue colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
ASMT-CB00
Right Angle ChipLED ASMT-CB00
The ASMT-CB00 is a Blue colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

The ASMT-CB00 is a Blue colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

Supplier's Site
LEDs - 8399894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-CB00 LED

Broadcom ASMT-CB00 LED

Supplier's Site
LEDs - 8399894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-CB00 LED

Broadcom ASMT-CB00 LED

Supplier's Site
LEDs - 1781680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-CB00 LED

Broadcom ASMT-CB00 LED

Supplier's Site
LED Indication - Discrete - 516-2946-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2946-2-ND
LED Indication - Discrete 516-2946-2-ND
Blue 473nm LED Indication - Discrete 2.85V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 2.85V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2946-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2946-1-ND
LED Indication - Discrete 516-2946-1-ND
Blue 473nm LED Indication - Discrete 2.85V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 2.85V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2946-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2946-6-ND
LED Indication - Discrete 516-2946-6-ND
Blue 473nm LED Indication - Discrete 2.85V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 2.85V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-CB00
Standard LEDs - SMD ASMT-CB00
Standard LEDs - SMD Blue 469nm Right Angle

Standard LEDs - SMD Blue 469nm Right Angle

Buy Now Datasheet
Led, Smd, 0.4Mm, R/a, Blue; Led Colour Broadcom - 63T5603 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, 0.4Mm, R/a, Blue; Led Colour Broadcom
63T5603
Led, Smd, 0.4Mm, R/a, Blue; Led Colour Broadcom 63T5603
LED, SMD, 0.4MM, R/A, BLUE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1.2mm; Forward Current If:5mA; Forward Voltage:2.85V; Wavelength Typ:473nm; Luminous Intensity:18mcd; Viewing Angle:150°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

LED, SMD, 0.4MM, R/A, BLUE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1.2mm; Forward Current If:5mA; Forward Voltage:2.85V; Wavelength Typ:473nm; Luminous Intensity:18mcd; Viewing Angle:150°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-CB00 8399894P 8399894 516-2946-2-ND ASMT-CB00 63T5603
Product Name Right Angle ChipLED LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Led, Smd, 0.4Mm, R/a, Blue; Led Colour Broadcom
LED Package: 1.6mm x 1.0mm x 0.4mm 1.6 x 1 x 0.4mm 2-SMD, No Lead
LED Type Blue Blue; Clear Blue Blue
Peak Wavelength 469 nm (4690 Å) 473 nm (4730 Å) 469 nm (4690 Å) 473 nm (4730 Å)
Viewing Angle 150 degrees 150 degrees 150 degrees 150 degrees
Optical Power Output 32 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
0.5W Diffused High Power LED Light Source - ASMT-MWH0-NEG00 - Broadcom Inc.
Specs
LED Package: 10mm x 8.50mm x 3.30mm
LED Type White
Viewing Angle 120 degrees
View Details