Marl International Limited Indicator, Led Panel Mnt, Blue, 24V; Color Marl 520-934-22

Description
INDICATOR, LED PANEL MNT, BLUE, 24V; Color:Blue; Forward Current If:20mA; Forward Voltage:24V; LED Color:Blue; Leaded Process Compatible:Yes; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, BLUE, 24V; Color:Blue; Forward Current If:20mA; Forward Voltage:24V; LED Color:Blue; Leaded Process Compatible:Yes; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, Blue, 24V; Color Marl - 99H7554 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, Blue, 24V; Color Marl
99H7554
Indicator, Led Panel Mnt, Blue, 24V; Color Marl 99H7554
INDICATOR, LED PANEL MNT, BLUE, 24V; Color:Blue; Forward Current If:20mA; Forward Voltage:24V; LED Color:Blue; Leaded Process Compatible:Yes; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, BLUE, 24V; Color:Blue; Forward Current If:20mA; Forward Voltage:24V; LED Color:Blue; Leaded Process Compatible:Yes; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H7554
Product Name Indicator, Led Panel Mnt, Blue, 24V; Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE2087N - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details