Marktech Optoelectronics Visible Emitter MTE5052W-UBG

Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE5052W-UBG - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE5052W-UBG
Visible Emitter MTE5052W-UBG
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Visible Emitters
Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE5052W-UBG
Product Name Visible Emitter
LED Package: TO-18 Metal Can Flat
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
High Brightness LED - C4SMK-RJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 4mm Plastic Oval
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details