Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
LED, YELLOW, 2MM X 1.6MM, 70MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:70mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
LED, QuasarBrite, Yellow, 2mm x 1.6mm, 590 nm, 2 V, 20 mA, 70 mcd RoHS Compliant: Yes
LED, YELLOW, 2MM X 1.6MM, 70MCD, 590NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:70mcd; Viewing Angle:140° RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-1699-6-ND | 75K1450 | 89T8975 |
| Product Name | LED Indication - Discrete | Led, Yellow, 2Mm X 1.6Mm, 70Mcd, 590Nm; Led Color Lumex | Led, Quasarbrite, Yellow, 2Mm X 1.6Mm, 590 Nm, 2 V, 20 Ma, 70 Mcd Rohs Compliant Lumex |
| LED Package: | 1206 (3216 Metric) | 2mm x 1.6mm | |
| LED Type | Yellow | Yellow; Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 140 degrees | 140 degrees | |
| Luminous Intensity | 70 milliCandela | 70 milliCandela |