Mark-10 Corporation MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN MR07-1000

Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR07-1000 is a force sensor for measuring tension and compression, compatible with Mark-10 Models F755, F755S, F1505, and F1505S test frames and indicators via Plug & Test® technology. It has a capacity of 1000 lbF (5000 N, 5 kN), accuracy of ±0.15% of full scale plus indicator or test frame error, and a safe overload rating of 150% of full scale. The sensor weighs 1.9 lb (0.9 kg) and features a Plug & Test® connector with gold-plated spring contacts. Dimensions include A: 0.96 in [24.4 mm], B: 1.40 in [35.6 mm], C: 1/2-20 UNF thread, D: 10 in [254 mm], E: 1.10 in [27.9 mm], and F: 0.71 in [18.0 mm]. A certificate of calibration with 10 data points per direction is included.

Datasheet Summary
Powered by GS/AI

The MR07-1000 is a force sensor for measuring tension and compression, compatible with Mark-10 Models F755, F755S, F1505, and F1505S test frames and indicators via Plug & Test® technology. It has a capacity of 1000 lbF (5000 N, 5 kN), accuracy of ±0.15% of full scale plus indicator or test frame error, and a safe overload rating of 150% of full scale. The sensor weighs 1.9 lb (0.9 kg) and features a Plug & Test® connector with gold-plated spring contacts. Dimensions include A: 0.96 in [24.4 mm], B: 1.40 in [35.6 mm], C: 1/2-20 UNF thread, D: 10 in [254 mm], E: 1.10 in [27.9 mm], and F: 0.71 in [18.0 mm]. A certificate of calibration with 10 data points per direction is included.

Suppliers

Company
Product
Description
Supplier Links
MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR07-1000 - Mark-10 Corporation
Copiague, NY, United States
MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN
MR07-1000
MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN MR07-1000
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR07-1000
Product Name MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN
Force Rating 1124 lbs (510 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Test Stand, 750 lbF with force gauge mount, 110V - ESM750SFG - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details
Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR07-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
10lb/5kg/50N Force Gauge - M3-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details