Mark-10 Corporation Digital Force Gauge, 500lb/250kg/2500N M2-500

Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 500 x 0.5 lbF 250 x 0.2 kgF 2500 x 2 N
Datasheet
Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 500 x 0.5 lbF 250 x 0.2 kgF 2500 x 2 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge, 500lb/250kg/2500N - M2-500 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge, 500lb/250kg/2500N
M2-500
Digital Force Gauge, 500lb/250kg/2500N M2-500
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 500 x 0.5 lbF 250 x 0.2 kgF 2500 x 2 N

Product Highlights

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading.

The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

  • Calculates peak tension and compression values
  • 3 selectable units of measurement
  • Ultra-compact, ergonomic housing
  • Configurable default measurement unit and mode
  • 500 Hz sampling rate
  • Large, backlit graphic display with auto-dimming
  • Powered by rechargeable battery or AC adapter
  • Reversible housing for alternate load cell orientation
  • 500 x 0.5 lbF
  • 250 x 0.2 kgF
  • 2500 x 2 N
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M2-500
Product Name Digital Force Gauge, 500lb/250kg/2500N
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mini compressive force transd. C11/500N - 1-C11/500N-3 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Gauges - 559773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
RCP/SCP Series - SCP-0.875 - Strainsert
Specs
Force Rating 9500 lbs (4308 kg)
Package Load Pin
Output Analog Voltage
View Details
Compression Load Cell - X-C01-6.5 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Compression
Output Analog Voltage
View Details