Mark-10 Corporation Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N MR01-50

Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR01-50 is a rugged S-beam force sensor designed for measuring tension and compression up to 50 lbF (250 N), featuring threaded mounting holes and compatibility with Mark-10 indicators via Plug & Test™ technology. It weighs 1.9 lb (0.9 kg), has a full-scale accuracy of ±0.15% and a safe overload capacity of 150%. The sensor includes a certificate of calibration with 10 data points per direction and has dimensions of 0.46 in (11.7 mm) diameter and 0.90 in (22.9 mm) height with 1/4-28 UNF threads.

Datasheet Summary
Powered by GS/AI

The MR01-50 is a rugged S-beam force sensor designed for measuring tension and compression up to 50 lbF (250 N), featuring threaded mounting holes and compatibility with Mark-10 indicators via Plug & Test™ technology. It weighs 1.9 lb (0.9 kg), has a full-scale accuracy of ±0.15% and a safe overload capacity of 150%. The sensor includes a certificate of calibration with 10 data points per direction and has dimensions of 0.46 in (11.7 mm) diameter and 0.90 in (22.9 mm) height with 1/4-28 UNF threads.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR01-50 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
MR01-50
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N MR01-50
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR01-50
Product Name Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
Force Rating 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge,10lbF/5kgF/50N - M2-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
MR05-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details