The F1505-IM is a vertical force test frame designed for tension and compression testing up to 1,500 lbF (6.7 kN), with IntelliMESUR™ software licensed for installation on a Windows device. It includes a universal power supply compatible with 80-240V AC and a US-style power cord. The system supports a wide range of grips and fixtures for applications across industries such as packaging, electronics, and aerospace.
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
| Mark-10 Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | F1505-IM |
| Product Name | Test frame with IntelliMESUR® software |
| Mechanical Test | Compression; Tensile |