Mallory Sonalert Products, Inc. Speakers PSR1511N06S3K

Description
6 Ohms General Purpose Speaker 940mW 500Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1466-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1466-ND
Speakers 458-1466-ND
6 Ohms General Purpose Speaker 940mW 500Hz ~ 7kHz Top Rectangular

6 Ohms General Purpose Speaker 940mW 500Hz ~ 7kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 458-1466-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speaker - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
 - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 16 ohms
Frequency Response 150 to 20000 Hz
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Car Audio, Full Range Speaker - SE95 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 120 watts
Impedance 4 ohms
View Details