Boston Acoustics, Inc. Car Audio, Full Range Speaker SE95

Description
6 x 9" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet
Description
6 x 9" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SE95 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SE95
Car Audio, Full Range Speaker SE95
6 x 9" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Metal mesh grille for optimum speaker protection Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation

6 x 9" copolymer cone woofer with butyl rubber surround
3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension
CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response
Neodymium tweeter magnets, compact yet powerful
System specific crossover
Metal mesh grille for optimum speaker protection
Includes mounting hardware and quick-connect wire kit
Easy "drop-in" installation

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SE95
Product Name Car Audio, Full Range Speaker
Nominal Power 35 watts
Maximum Power 120 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
Car Audio, Full Range Speaker - Pro50SE - Boston Acoustics, Inc.
Specs
Nominal Power 125 watts
Impedance 3 ohms
Frequency Response 60 to 22000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details