STUB LENGTH DRILLS -- CARBIDE DRILLS
Melin Tool Company
Carbide Drills
Stub Length Drills
Description
135° notched point suitable for titanium and stainless materials.
Made from premium submicron grain carbide.
Description
135° notched point suitable for titanium and stainless materials.
Made from premium submicron grain carbide.
Suppliers
135° notched point suitable for titanium and stainless materials.
Made from premium submicron grain carbide.
- 135° notched point suitable for titanium and stainless materials.
- Made from premium submicron grain carbide.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
Stub Length Drills |
|
Product Name
|
Carbide Drills |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
Drill Type
Hole Saw
Diameter
3.740 inch (95.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Product
Drill
Units
Fractional
Drill Type
Spade Drill
View Details