3 piece socket expands into tubing, can fit in both round & square sockets
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | XL-SRP-5 |
| Product Name | XL Light Duty Expand Stem |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Features | Brake (optional feature) |
| Maximum Load | 125 lbs (56.69 kg) |
| Wheel Diameter | 5 inch (127 mm) |