Colson Caster Corporation Rubber Tread Wheel 4.00010.98T

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
4.00010.98T
Rubber Tread Wheel 4.00010.98T

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00010.98T
Product Name Rubber Tread Wheel
Wheel Type Pneumatic
Maximum Load 340 lbs (154 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
Hub Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 135 lbs (61.22 kg)
View Details
Pneumatic Wheel - P-W9-CH-B-PB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 9 inch (229 mm)
View Details