Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MR205R-20 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 3020 lbs (1370 kg) |
| Wheel Diameter | 20 inch (508 mm) |
| Wheel Width | 5 inch (127 mm) |