RS Components, Ltd. Trolley Wheels 2535390

Description
Guitel Hervieu 51001210 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 51001210 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2535390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2535390
Trolley Wheels 2535390
Guitel Hervieu 51001210 Trolley Wheel

Guitel Hervieu 51001210 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2535390
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 3379797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2786015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2095 lbs (950 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 2479363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details