Sugatsune America, Inc. CASTER PLATE TYPE WITH STOPPER - GX-75-PS GX-75-PS

Description
Heavy duty and low profile Twin wheel caster with excellent stability
Description
Heavy duty and low profile Twin wheel caster with excellent stability
Datasheet
Datasheet Summary
Powered by GS/AI

GX-75-PS is a heavy-duty, low-profile twin wheel caster with a mounting plate and brake, designed for stable load handling. The caster has an aluminum alloy body with a polished finish, a steel mounting plate with zinc chromate finish, and polyamide wheels in black. It supports a load capacity of 200 kg (438 lbs) and weighs 445 g. It is a non-swivel (fixed) caster, suitable for use with swivel-type casters for improved maneuverability.

Datasheet Summary
Powered by GS/AI

GX-75-PS is a heavy-duty, low-profile twin wheel caster with a mounting plate and brake, designed for stable load handling. The caster has an aluminum alloy body with a polished finish, a steel mounting plate with zinc chromate finish, and polyamide wheels in black. It supports a load capacity of 200 kg (438 lbs) and weighs 445 g. It is a non-swivel (fixed) caster, suitable for use with swivel-type casters for improved maneuverability.

Suppliers

Company
Product
Description
Supplier Links
CASTER PLATE TYPE WITH STOPPER - GX-75-PS - GX-75-PS - Sugatsune America, Inc.
Carson, CA, United States
CASTER PLATE TYPE WITH STOPPER - GX-75-PS
GX-75-PS
CASTER PLATE TYPE WITH STOPPER - GX-75-PS GX-75-PS
Heavy duty and low profile Twin wheel caster with excellent stability

  • Heavy duty and low profile
  • Twin wheel caster with excellent stability
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number GX-75-PS
Product Name CASTER PLATE TYPE WITH STOPPER - GX-75-PS
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE - UHG-50MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 900 lbs (408 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-90V - JS300-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-50GNB - HG-50GNB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 359 lbs (163 kg)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details