Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - HG-50GNB HG-50GNB

Description
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
Description
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
Datasheet
Datasheet Summary
Powered by GS/AI

HG-50GNB is a low-profile heavy-duty caster with a steel body and mounting plate finished in clear trivalent chromium chromate for RoHS compliance, designed for manufacturing equipment. It features a reinforced nylon wheel with a ball bearing spindle, a wheel diameter of 50 mm, a height of 28 mm, and a swivel load capacity of 163 kg (359 lbs). The caster has a sealed ball bearing swivel assembly for smooth, long-term service and a hardened frame for rigidity and strength. Weight is 320 g. A wheel brake is available on special order.

Datasheet Summary
Powered by GS/AI

HG-50GNB is a low-profile heavy-duty caster with a steel body and mounting plate finished in clear trivalent chromium chromate for RoHS compliance, designed for manufacturing equipment. It features a reinforced nylon wheel with a ball bearing spindle, a wheel diameter of 50 mm, a height of 28 mm, and a swivel load capacity of 163 kg (359 lbs). The caster has a sealed ball bearing swivel assembly for smooth, long-term service and a hardened frame for rigidity and strength. Weight is 320 g. A wheel brake is available on special order.

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - HG-50GNB - HG-50GNB - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - HG-50GNB
HG-50GNB
LOW PROFILE HEAVY DUTY CASTER - HG-50GNB HG-50GNB
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance

  • Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment
  • Hardened frame for maximum rigidity and strength
  • Sealed ball bearing swivel assembly provides smooth and long-term service
  • Made with trivalent chromium for RoHS compliance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number HG-50GNB
Product Name LOW PROFILE HEAVY DUTY CASTER - HG-50GNB
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH BRAKE- EX-100N16S - EX-100N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
CASTER WITH BRAKE - GX-60-N12S - GX-60-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-80MC - UHG-80MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 1799 lbs (816 kg)
View Details