Colson Caster Corporation Metal Wheel 7.00006.169

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
7.00006.169
Metal Wheel 7.00006.169

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00006.169
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 6 inch (152 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details