RS Components, Ltd. Castor Wheels 2304852

Description
Guitel Hervieu JP3OD100-325L Castor
Request a Quote
Description
Guitel Hervieu JP3OD100-325L Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304852
Castor Wheels 2304852
Guitel Hervieu JP3OD100-325L Castor

Guitel Hervieu JP3OD100-325L Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304852
Product Name Castor Wheels
Maximum Load 176 lbs (80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 1718309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details