Rugged durable caster, delrin bearing also available
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RKP152R-MR |
| Product Name | Series KP KingPin-Free Med Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 400 lbs (181 kg) |
| Wheel Diameter | 5 inch (127 mm) |