For high capacities with construction suitable for powered movement
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RKP12105T-PI |
| Product Name | Series KP12 KingPin-Free Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 5000 lbs (2268 kg) |
| Wheel Diameter | 10 inch (254 mm) |