RS Components, Ltd. Castor Wheels 2304847

Description
Guitel Hervieu JP2OA075-325L Castor
Request a Quote
Description
Guitel Hervieu JP2OA075-325L Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304847
Castor Wheels 2304847
Guitel Hervieu JP2OA075-325L Castor

Guitel Hervieu JP2OA075-325L Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304847
Product Name Castor Wheels
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2823641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 1964999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details