Used on mobile equipment, suitable for power drawn applications
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RKP11103R-SS |
| Product Name | Series KP11 KingPin-Free Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 2500 lbs (1134 kg) |
| Wheel Diameter | 10 inch (254 mm) |