RS Components, Ltd. Castor Wheels 1718313

Description
Rubber, bolt hole castor, dia 80mm
Request a Quote
Description
Rubber, bolt hole castor, dia 80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1718313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1718313
Castor Wheels 1718313
Rubber, bolt hole castor, dia 80mm

Rubber, bolt hole castor, dia 80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1718313
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2396713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2368459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details