RS Components, Ltd. Castor Wheels 149261

Description
Zinc swivel plate blue elastic rubber wh
Request a Quote
Description
Zinc swivel plate blue elastic rubber wh
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149261
Castor Wheels 149261
Zinc swivel plate blue elastic rubber wh

Zinc swivel plate blue elastic rubber wh

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149261
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details