MDF13N65BTH is an N-channel MOSFET designed for SMPS, PFC, and high-speed switching applications. It is packaged in a TO-220F case with a drain-source voltage rating of 650 V and a continuous drain current of 14 A at 25°C and 8.8 A at 100°C. The device has a maximum on-state resistance of 0.46 Ω at VGS = 10 V and a gate-source voltage rating of ±30 V. It meets RoHS standards and is halogen-free. The junction and storage temperature range is -55°C to 150°C, with a thermal resistance junction-to-ambient of 62.5 °C/W and junction-to-case of 3.4 °C/W. The part is compliant with AEC-Q200 and UL 94 V-0 standards.
Trans MOSFET N-CH 650V 14A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF13N65BTH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF13N65BTH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDF13N65BTH |
| Product Name | 650V 14A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 650 volts |
| PD | 36700 milliwatts |