Magmotor Technologies, Inc. Series BFA42 Model BFA42-K-400

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BFA42 Model BFA42-K-400
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • 24-400 VDC Typical Bus Voltage
  • CE CertificatClean and Preview Descriptione Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BFA42-K-400
Product Name Series BFA42
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 400.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2316N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PBL.4825 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 36.0 VDC
Output Power 0.1276 HP
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details