Key Performance Features:
| Magmotor Technologies, Inc. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | Model BFA34-G-200 |
| Product Name | Series BFA34 |
| Motor Type | Servomotor |
| DC Construction | Permanent Magnet |
| Standard DC Voltage | 24V; 48V; 72V; 90V; 160V |
| DC Voltage Range | 24.0 to 300.0 VDC |
| Torque Constant | 63.4 in-oz/amp (448 mN-m/amp) |